Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033508-008283041200
Packaging: Bulk
Number of Positions: 4
Pitch: 2 mm
Number of Rows: 1
Termination: Solder, Through Hole
Voltage Rating: 125 V
Current Rating: 3 A
Number of Contacts: 4
Gender: Male
Length: 9.8 mm
Housing Material: Thermoplastic
Contact Plating: Copper, Gold, Lead, Tin
Height: 6.8 mm
Shape: Straight
Number of Poles: 4
Contact Gender: Male
Width: 3.6 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 35362-0450; 53253-0470; 292132-4; 53014-0410; 951104-8622-AR; M22-2010446;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Lead Length: 3 mm
Mating Post Length: 4.7 mm
Wire/Cable Gauge: 22 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033508-008283041200000+ |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 008283041200000+ |