AVX Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 008263101200000+

Description
Win Source Part Number: 1341261-008263101200 000+ Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 8263, Kyocera Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Copper Alloy Voltage Rating: 250VDC Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -20°C ~ 85°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Base Product Number: 008263
Request a Quote Datasheet
Description
Win Source Part Number: 1341261-008263101200 000+ Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 8263, Kyocera Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Copper Alloy Voltage Rating: 250VDC Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -20°C ~ 85°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Base Product Number: 008263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1341261-008263101200000+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1341261-008263101200000+
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1341261-008263101200000+
Win Source Part Number: 1341261-008263101200 000+ Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 8263, Kyocera Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Copper Alloy Voltage Rating: 250VDC Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.346" (8.80mm) Contact Shape: Square Temperature Range - Operating: -20°C ~ 85°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Base Product Number: 008263

Win Source Part Number: 1341261-008263101200000+
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: 8263, Kyocera
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Copper Alloy
Voltage Rating: 250VDC
Standard Package: 1,000
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 0.437" (11.10mm)
Insulation Height: 0.346" (8.80mm)
Contact Shape: Square
Temperature Range - Operating: -20°C ~ 85°C
Contact Length - Mating: 0.217" (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Base Product Number: 008263

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1341261-008263101200000+
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details