Kyocera Corporation Electronic Connector 008263091100000+

Description
WIRE TO BOARD Product overview: 008263091100000+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-008263091100000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIRE TO BOARD Product overview: 008263091100000+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-008263091100000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 314-008263091100000+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
314-008263091100000+
Electronic Connector 314-008263091100000+
WIRE TO BOARD Product overview: 008263091100000+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-008263091100000+ can be used for catalog matching and distributor lookup.

WIRE TO BOARD Product overview: 008263091100000+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-008263091100000+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 008263091100000+ - 853109-008263091100000+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 008263091100000+
853109-008263091100000+
Rectangular Connectors - 008263091100000+ 853109-008263091100000+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853109-0082630911000 00+ Series: 8263, Kyocera Features: Connector Header position Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 853109-008263091100000+
Series: 8263, Kyocera
Features: Connector Header position
Package: Bag
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-008263091100000+ 853109-008263091100000+
Product Name Electronic Connector Rectangular Connectors - 008263091100000+
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A6AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Wire to Board - 32.408-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details