AVX Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 008263041100000+

Description
Win Source Part Number: 1033505-008263041100 000+ Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 8263, Kyocera Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Copper Alloy Voltage Rating: 250VDC Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.161" (4.10mm) Contact Shape: Square Temperature Range - Operating: -20°C ~ 85°C Contact Length - Mating: 0.217" (5.50mm) Alternative Parts (Cross-Reference): 171825-4; 2132230-4; 2132415-4; 35312-0460; 22-43-6040; 177537-4; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-008263041100000 +,478-00826304110000 0+,1253-008263041100 000+-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1033505-008263041100 000+ Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 8263, Kyocera Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Copper Alloy Voltage Rating: 250VDC Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.161" (4.10mm) Contact Shape: Square Temperature Range - Operating: -20°C ~ 85°C Contact Length - Mating: 0.217" (5.50mm) Alternative Parts (Cross-Reference): 171825-4; 2132230-4; 2132415-4; 35312-0460; 22-43-6040; 177537-4; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-008263041100000 +,478-00826304110000 0+,1253-008263041100 000+-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1033505-008263041100000+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1033505-008263041100000+
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1033505-008263041100000+
Win Source Part Number: 1033505-008263041100 000+ Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 8263, Kyocera Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Copper Alloy Voltage Rating: 250VDC Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.161" (4.10mm) Contact Shape: Square Temperature Range - Operating: -20°C ~ 85°C Contact Length - Mating: 0.217" (5.50mm) Alternative Parts (Cross-Reference): 171825-4; 2132230-4; 2132415-4; 35312-0460; 22-43-6040; 177537-4; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-008263041100000 +,478-00826304110000 0+,1253-008263041100 000+-ND

Win Source Part Number: 1033505-008263041100000+
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 8263, Kyocera
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Copper Alloy
Voltage Rating: 250VDC
Standard Package: 1,000
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.161" (4.10mm)
Contact Shape: Square
Temperature Range - Operating: -20°C ~ 85°C
Contact Length - Mating: 0.217" (5.50mm)
Alternative Parts (Cross-Reference): 171825-4; 2132230-4; 2132415-4; 35312-0460; 22-43-6040; 177537-4;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-008263041100000+,478-008263041100000+,1253-008263041100000+-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1033505-008263041100000+
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DDR4 - 10145891-1101311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details