Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033504-008263023200
Pitch: 2.5 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 2
Contact Plating: Tin
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033504-008263023200000+ |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 008263023200000+ |