CONN FFC FPC BOTTOM 20POS 1MM RA Product overview: 006200520330000+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200520330000+
"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Win Source Part Number: 1355918-006200520330
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: 6200, Kyocera
Package: Tray
Product Status: Active
Features: Zero Insertion Force (ZIF)
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Number of Positions: 20
Termination: Solder
Contact Material: Copper Alloy
Voltage Rating: 50V
Pitch: 0.039" (1.00mm)
Housing Material: Plastic
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.114" (2.90mm)
Locking Feature: Slide Lock
Cable End Type: Straight
FFC/FPC CONNECTOR, RECEPTACLE 20 POSITION 1ROW; Pitch Spacing:1mm; No. of Contacts:20Contacts;
FFC / FPC Board Connector, Solder, Plug, 20, Bottom, 1 mm RoHS Compliant: Yes
CONN FFC BOTTOM 20POS 1.00MM R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-006200520330000+ | 478-006200520330000+-ND | 1355918-006200520330000+ | 96M9197 | 78M3624 | 006200520330000+ |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, Receptacle 20 Position 1Row; Pitch Spacing Avx Interconnect | Ffc / Fpc Board Connector, Solder, Plug, 20, Bottom, 1 Mm Rohs Compliant Avx Interconnect | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | Surface Mount | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts | ||
| Connector Type | FPC / FFC | |||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle |