CONN FFC FPC BOTTOM 10POS 1MM RA Product overview: 006200510130000+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200510130000+
Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033501-006200510130
Packaging: Digi-Reel®
Number of Positions: 10
Pitch: 990.6 µm
Number of Rows: 1
Termination: SMD/SMT, Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Receptacle
Housing Material: Plastic
Orientation: Right Angle
Contact Plating: Gold
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 1-1734248-0; 84953-9; 52793-1070; 1-1734248-3; 52559-0853; 52207-1033;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Wire/Cable Type: Straight
"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN FFC BOTTOM 10POS 1.00MM R/A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-006200510130000+ | 1033501-006200510130000+ | 478-006200510130000+CT-ND | 006200510130000+ |
| Product Name | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 006200510130000+ | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | SMD/SMT, Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Mounting | Surface Mount | Surface Mount, Right Angle | Surface Mount, Right Angle |