Kyocera Corporation SMD Electronic Connector 006200505130000+

Description
Conn FFC/FPC Connector SKT 5 POS 1mm Solder RA SMD T/R Product overview: 006200505130000+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200505130000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FFC/FPC Connector SKT 5 POS 1mm Solder RA SMD T/R Product overview: 006200505130000+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200505130000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-006200505130000+
SMD Electronic Connector 399-006200505130000+
Conn FFC/FPC Connector SKT 5 POS 1mm Solder RA SMD T/R Product overview: 006200505130000+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200505130000+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 5 POS 1mm Solder RA SMD T/R Product overview: 006200505130000+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200505130000+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-006200505130000+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-006200505130000+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-006200505130000+TR-ND
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1348817-006200505130000+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1348817-006200505130000+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1348817-006200505130000+
Win Source Part Number: 1348817-006200505130 000+ Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 6200, Kyocera Number of Positions: 5 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.114" (2.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Plastic Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1348817-006200505130000+
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: 6200, Kyocera
Number of Positions: 5
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.114" (2.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Plastic
Standard Package: 1,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 399-006200505130000+ 478-006200505130000+TR-ND 1348817-006200505130000+
Product Name SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data