Manufacturer: AMIS
Category: Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector)
Package: DO-214AC, SMA Flat Leads
Product Status: Preliminary
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Stereo
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID)
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
| Win Source Electronics | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | STX-3790-5N |
| Product Name | Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) |