Kycon, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STX-3680-5NB

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: 121-BLGA Module Product Status: Obsolete Connector Type: Header, Cuttable Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD) Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: 121-BLGA Module Product Status: Obsolete Connector Type: Header, Cuttable Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD) Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: 121-BLGA Module Product Status: Obsolete Connector Type: Header, Cuttable Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD) Number of Positions/Contacts: 8p8c (RJ45), 2 Power

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: 121-BLGA Module
Product Status: Obsolete
Connector Type: Header, Cuttable
Gender: Receptacle
Signal Lines: Mono
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD)
Number of Positions/Contacts: 8p8c (RJ45), 2 Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Single-Axis Motion Controller - SGD7S-3R8AM0A000F82 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Setup Computer
Configuration Panel Mount
View Details
Specs
Features Other; Over current, over temperature, over/under voltage, I2T current foldback, brake signal, shunt control
Communication Expansion CAN, Expansion SPI
DC Input 12 to 56 volts
View Details
 - 716PCDSTS0020 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 volts
Phase   Three Phase
View Details