Kycon, Inc. Connectors,Interconnects STX-35331-4N-TR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Signal Lines: Stereo Industry Recognized Mating Diameter: 1.35mm ID (0.05"), 3.50mm OD (0.14") Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD) Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Signal Lines: Stereo Industry Recognized Mating Diameter: 1.35mm ID (0.05"), 3.50mm OD (0.14") Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD) Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Signal Lines: Stereo Industry Recognized Mating Diameter: 1.35mm ID (0.05"), 3.50mm OD (0.14") Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD) Number of Positions/Contacts: 8p8c (RJ45, Ethernet)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Stereo
Industry Recognized Mating Diameter: 1.35mm ID (0.05"), 3.50mm OD (0.14")
Actual Diameter: 0.051" (1.30mm ID), 0.154" (3.90mm OD)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)

Buy Now Datasheet
Audio Connectors - 2092-STX-35331-4N-CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-35331-4N-CT-ND
Audio Connectors 2092-STX-35331-4N-CT-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 2092-STX-35331-4N-TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-35331-4N-TR-ND
Audio Connectors 2092-STX-35331-4N-TR-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
434-STX-35331-4N-TR
SMD Electronic Connector 434-STX-35331-4N-TR
Conn 3.5MM Stereo Jack F 4 POS Solder RA SMD 4 Terminal 1 Port T/R Product overview: STX-35331-4N-TR from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-35331-4N-TR can be used for catalog matching and distributor lookup.

Conn 3.5MM Stereo Jack F 4 POS Solder RA SMD 4 Terminal 1 Port T/R Product overview: STX-35331-4N-TR from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-35331-4N-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2092-STX-35331-4N-CT-ND 434-STX-35331-4N-TR
Product Name Connectors,Interconnects Audio Connectors SMD Electronic Connector
Category Audio / Video
Connector Type Phone Jack
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data