Kycon, Inc. Audio Connectors STX-3500-3NTR

Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Request a Quote Datasheet
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 2092-STX-3500-3NCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-3500-3NCT-ND
Audio Connectors 2092-STX-3500-3NCT-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 2092-STX-3500-3NTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-3500-3NTR-ND
Audio Connectors 2092-STX-3500-3NTR-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 2092-STX-3500-3NDKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-3500-3NDKR-ND
Audio Connectors 2092-STX-3500-3NDKR-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Electronic Connector 434-STX-3500-3NTR
3.5 MM AUDIO CONNECTOR Product overview: STX-3500-3NTR from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-3500-3NTR can be used for catalog matching and distributor lookup.

3.5 MM AUDIO CONNECTOR Product overview: STX-3500-3NTR from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-3500-3NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stereo Jack, 3.5Mm, 3Pos, Plastic, Smd; No. Of Contacts Kycon - 49AC0795 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Jack, 3.5Mm, 3Pos, Plastic, Smd; No. Of Contacts Kycon
49AC0795
Stereo Jack, 3.5Mm, 3Pos, Plastic, Smd; No. Of Contacts Kycon 49AC0795
STEREO JACK, 3.5MM, 3POS, PLASTIC, SMD; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Thermoplast ic Body; Product Range:STX-3500 RoHS Compliant: Yes

STEREO JACK, 3.5MM, 3POS, PLASTIC, SMD; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Thermoplastic Body; Product Range:STX-3500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2092-STX-3500-3NCT-ND 434-STX-3500-3NTR 49AC0795
Product Name Audio Connectors Electronic Connector Stereo Jack, 3.5Mm, 3Pos, Plastic, Smd; No. Of Contacts Kycon
Category Audio / Video
Connector Type Phone Jack Audio / Video
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data