"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin"
STEREO JACK, 3.5MM, 5POS, PBT GF, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-STX-3120-5B-ND | 49AC0794 |
| Product Name | Audio Connectors | Stereo Jack, 3.5Mm, 5Pos, Pbt Gf, Pcb; No. Of Contacts Kycon |
| Category | Audio / Video |