Kycon, Inc. Audio Connectors STX-3081-5N

Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Request a Quote Datasheet
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 2092-STX-3081-5N-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-3081-5N-ND
Audio Connectors 2092-STX-3081-5N-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Stereo Jack, 3.5Mm, 5Pos, Pbt Gf, Pcb; No. Of Contacts Kycon - 49AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Jack, 3.5Mm, 5Pos, Pbt Gf, Pcb; No. Of Contacts Kycon
49AC0793
Stereo Jack, 3.5Mm, 5Pos, Pbt Gf, Pcb; No. Of Contacts Kycon 49AC0793
STEREO JACK, 3.5MM, 5POS, PBT GF, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

STEREO JACK, 3.5MM, 5POS, PBT GF, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2092-STX-3081-5N-ND 49AC0793
Product Name Audio Connectors Stereo Jack, 3.5Mm, 5Pos, Pbt Gf, Pcb; No. Of Contacts Kycon
Category Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380466-1008 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10301608A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers