Kycon, Inc. Through-Hole 250V Electronic Connector STX-3000

Description
3-Pole Female Audio/RCA Jack, Through Hole, 250V Product overview: STX-3000 from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Pole Female Audio/RCA Jack, Through Hole, 250V Product overview: STX-3000 from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-3000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 250V Electronic Connector
434-STX-3000
Through-Hole 250V Electronic Connector 434-STX-3000
3-Pole Female Audio/RCA Jack, Through Hole, 250V Product overview: STX-3000 from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-3000 can be used for catalog matching and distributor lookup.

3-Pole Female Audio/RCA Jack, Through Hole, 250V Product overview: STX-3000 from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Number of Positions/Contacts: 8p8c (RJ45), 2 Power Internal Switch(s): Single Switch, Normally Closed Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Internal Switch(s): Single Switch, Normally Closed
Mounting Type: Fixed

Buy Now Datasheet
Audio Connectors - 2092-STX-3000-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
2092-STX-3000-ND
Audio Connectors 2092-STX-3000-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin"

Buy Now Datasheet
Stereo Jack, 3.5Mm, 3Pos, Pbt, Pcb; No. Of Contacts Kycon - 49AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Jack, 3.5Mm, 3Pos, Pbt, Pcb; No. Of Contacts Kycon
49AC0792
Stereo Jack, 3.5Mm, 3Pos, Pbt, Pcb; No. Of Contacts Kycon 49AC0792
STEREO JACK, 3.5MM, 3POS, PBT, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product RoHS Compliant: Yes

STEREO JACK, 3.5MM, 3POS, PBT, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 434-STX-3000 2092-STX-3000-ND 49AC0792
Product Name Through-Hole 250V Electronic Connector Connectors,Interconnects Audio Connectors Stereo Jack, 3.5Mm, 3Pos, Pbt, Pcb; No. Of Contacts Kycon
Gender Female / Jack Female / Jack Female / Jack
Termination Kinked Pin
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data