Conn 2.5MM Audio Jack F 3 POS Solder RA Thru-Hole 3 Terminal 1 Port Product overview: STX-2000-3N from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-STX-2000-3N can be used for catalog matching and distributor lookup.
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 48-WFBGA, CSPBGA
Product Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Mono
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 434-STX-2000-3N | 2092-STX-2000-3N-ND | |
| Product Name | Electronic Connector | Audio Connectors | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder | ||
| Voltage Rating | 250 volts |