Kycon, Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors KUSBX-SMT-CS2-BTR

Description
Win Source Part Number: 1093268-KUSBX-SMT-CS 2-BTR Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: KUSBX-SMT Features: Board Guide, Solder Retention Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 900 Voltage - Rated: 100VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -40°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 3A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KUSBX-SMT-CS2-B TR Base Product Number: KUSBX
Request a Quote Datasheet
Description
Win Source Part Number: 1093268-KUSBX-SMT-CS 2-BTR Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: KUSBX-SMT Features: Board Guide, Solder Retention Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 900 Voltage - Rated: 100VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -40°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 3A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KUSBX-SMT-CS2-B TR Base Product Number: KUSBX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1093268-KUSBX-SMT-CS2-BTR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1093268-KUSBX-SMT-CS2-BTR
Connectors, Interconnects - USB, DVI, HDMI Connectors 1093268-KUSBX-SMT-CS2-BTR
Win Source Part Number: 1093268-KUSBX-SMT-CS 2-BTR Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: KUSBX-SMT Features: Board Guide, Solder Retention Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 900 Voltage - Rated: 100VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -40°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 3A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KUSBX-SMT-CS2-B TR Base Product Number: KUSBX

Win Source Part Number: 1093268-KUSBX-SMT-CS2-BTR
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: KUSBX-SMT
Features: Board Guide, Solder Retention
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 900
Voltage - Rated: 100VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 3A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-KUSBX-SMT-CS2-BTR
Base Product Number: KUSBX

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
KUSBX-SMT-CS2-BTR
USB Connectors KUSBX-SMT-CS2-BTR
USB Connectors TOP MNT USB 3.1 C 2R BLK INSL GLD FLASH

USB Connectors TOP MNT USB 3.1 C 2R BLK INSL GLD FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1093268-KUSBX-SMT-CS2-BTR KUSBX-SMT-CS2-BTR
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors USB Connectors
Connector Type USB USB
Termination Solder SMD/SMT
Mounting Surface Mount, Right Angle; Through Hole SMD/SMT
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data