Kycon, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KMDLAX-6P

Description
Manufacturer: Kycon, Inc. Win Source Part Number: 1334615-KMDLAX-6P Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 6 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Snap-In Contact Material: Brass Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 HB Applications: Audio, Video Orientation: Keyed Standard Package: 200 Mounting: Free Hanging (In-Line) Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Cable Opening: 0.217" (5.50mm) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A Backshell Material, Plating: Polyacrylonitrile Butadiene Styrene (ABS) HTSUS: 8536.69.4020 Other Part Number: 2092-KMDLAX-6P Base Product Number: KMDLAX RoHS Status: RoHS Compliant Primary Material: Plastic
Request a Quote Datasheet
Description
Manufacturer: Kycon, Inc. Win Source Part Number: 1334615-KMDLAX-6P Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 6 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Snap-In Contact Material: Brass Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 HB Applications: Audio, Video Orientation: Keyed Standard Package: 200 Mounting: Free Hanging (In-Line) Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Cable Opening: 0.217" (5.50mm) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A Backshell Material, Plating: Polyacrylonitrile Butadiene Styrene (ABS) HTSUS: 8536.69.4020 Other Part Number: 2092-KMDLAX-6P Base Product Number: KMDLAX RoHS Status: RoHS Compliant Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334615-KMDLAX-6P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334615-KMDLAX-6P
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334615-KMDLAX-6P
Manufacturer: Kycon, Inc. Win Source Part Number: 1334615-KMDLAX-6P Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 6 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Snap-In Contact Material: Brass Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 HB Applications: Audio, Video Orientation: Keyed Standard Package: 200 Mounting: Free Hanging (In-Line) Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Cable Opening: 0.217" (5.50mm) Temperature Range - Operating: -25°C ~ 80°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A Backshell Material, Plating: Polyacrylonitrile Butadiene Styrene (ABS) HTSUS: 8536.69.4020 Other Part Number: 2092-KMDLAX-6P Base Product Number: KMDLAX RoHS Status: RoHS Compliant Primary Material: Plastic

Manufacturer: Kycon, Inc.
Win Source Part Number: 1334615-KMDLAX-6P
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Bulk
Number of Positions: 6
Color: Black
Features: Backshell, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Snap-In
Contact Material: Brass
Voltage Rating: 100VAC, 12VDC
Shielding: Shielded
Material Flammability Rating: UL94 HB
Applications: Audio, Video
Orientation: Keyed
Standard Package: 200
Mounting: Free Hanging (In-Line)
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Silver
Cable Opening: 0.217" (5.50mm)
Temperature Range - Operating: -25°C ~ 80°C
Shell Material: Polyacrylonitrile Butadiene Styrene (ABS)
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
Backshell Material, Plating: Polyacrylonitrile Butadiene Styrene (ABS)
HTSUS: 8536.69.4020
Other Part Number: 2092-KMDLAX-6P
Base Product Number: KMDLAX
RoHS Status: RoHS Compliant
Primary Material: Plastic

Buy Now Datasheet
Circular Connector Assemblies - 2092-KMDLAX-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2092-KMDLAX-6P-ND
Circular Connector Assemblies 2092-KMDLAX-6P-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1334615-KMDLAX-6P 2092-KMDLAX-6P-ND
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies
Connector Type Audio / Video; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details