Kycon, Inc. Power Connectors KLDX-0202-B

Description
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 2092-KLDX-0202-B-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
2092-KLDX-0202-B-ND
Power Connectors 2092-KLDX-0202-B-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

Buy Now Datasheet
Dc Power Jack, 2.5Mm, 3.5A, 24Vdc, Pcb; Gender Kycon - 49AC0352 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2.5Mm, 3.5A, 24Vdc, Pcb; Gender Kycon
49AC0352
Dc Power Jack, 2.5Mm, 3.5A, 24Vdc, Pcb; Gender Kycon 49AC0352
DC POWER JACK, 2.5MM, 3.5A, 24VDC, PCB; Gender:Jack; Current Rating:3.5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm;RoHS Compliant: Yes

DC POWER JACK, 2.5MM, 3.5A, 24VDC, PCB; Gender:Jack; Current Rating:3.5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2092-KLDX-0202-B-ND 49AC0352
Product Name Power Connectors Dc Power Jack, 2.5Mm, 3.5A, 24Vdc, Pcb; Gender Kycon
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Rectangular Connectors - 103638-3 - 849096-103638-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details