The DC Power Jack, part number 49AC0351, is designed for PCB mounting and features a 2mm center pin diameter. It has a rated current of 3.5A and a maximum voltage of 24V DC. The product is constructed with a PBT plastic housing that is UL94V-0 rated, ensuring durability and safety. The center pin is made of nickel-plated copper alloy, while the contacts are composed of brass and phosphor bronze with tin plating. This power jack is suitable for various applications, including laptops, portable modems, and radar detectors. It has a durability rating of 5000 cycles and operates effectively within a temperature range of -25AöC to +85AöC. The electrical characteristics include a maximum contact resistance of 30 milliohms before durability testing and 60 milliohms after, with an insulation resistance of at least 100 megohms at 500V DC. The product is RoHS compliant and certified by CSA/NRTL and UL.
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"
DC POWER JACK, 2MM, 3.5A, 24VDC, PCB; Gender:Jack; Current Rating:3.5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KLDX-0202-AC-ND | 49AC0351 |
| Product Name | Power Connectors | Dc Power Jack, 2Mm, 3.5A, 24Vdc, Pcb; Gender Kycon |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Through Hole, Right Angle | PCB Mount |