"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle"
DC POWER JACK, 2MM, 3.5A, 24VDC, PCB; Gender:Jack; Current Rating:3.5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KLDX-0202-A-ND | 49AC0350 |
| Product Name | Power Connectors | Dc Power Jack, 2Mm, 3.5A, 24Vdc, Pcb; Gender Kycon |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Through Hole, Right Angle | PCB Mount |