Conn Power PIN 3 POS Solder ST Thru-Hole 3 Terminal 1 Port Product overview: KLDVX-0202-B from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 435-KLDVX-0202-B can be used for catalog matching and distributor lookup.
Manufacturer: Kycon, Inc.
Category: Connectors, Interconnects- Barrel Connectors- Power Connectors
Series: KLDVX
Package: Bulk
Product Status: Active
Connector Type: Jack
Gender: Male
Actual Diameter: 0.098" (2.50mm ID), 0.252" (6.40mm OD)
Material Flammability Rating: UL94 V-0
Contact Material: Brass, Phosphor Bronze
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 435-KLDVX-0202-B | 2092-KLDVX-0202-B-ND | |
| Product Name | Electronic Connector | Connectors, Interconnects- Barrel Connectors- Power Connectors | Power Connectors |
| Gender | Male / Plug | Male / Plug | |
| Termination | Solder | ||
| Voltage Rating | 24 volts | 24 volts |