"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle"
POWER JACK, MID MOUNT 2.0 MM DIA
POWER JACK, MID MOUNT 2.0 MM DIA
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2092-KLDHCX-MM-0202-ATR-ND |
| Product Name | Power Connectors |
| Connector Type | Jack |