Kycon, Inc. Connectors, Interconnects - D-Sub Connectors KF85X-ED-9P-BRJ

Description
Win Source Part Number: 1175272-KF85X-ED-9P- BRJ Category: Connectors, Interconnects>D-Sub Connectors Series: KF85X Number of Positions: 9 Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 56 Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KF85X-ED-9P-BRJ Base Product Number: KF85X-ED
Request a Quote Datasheet
Description
Win Source Part Number: 1175272-KF85X-ED-9P- BRJ Category: Connectors, Interconnects>D-Sub Connectors Series: KF85X Number of Positions: 9 Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 56 Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KF85X-ED-9P-BRJ Base Product Number: KF85X-ED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1175272-KF85X-ED-9P-BRJ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1175272-KF85X-ED-9P-BRJ
Connectors, Interconnects - D-Sub Connectors 1175272-KF85X-ED-9P-BRJ
Win Source Part Number: 1175272-KF85X-ED-9P- BRJ Category: Connectors, Interconnects>D-Sub Connectors Series: KF85X Number of Positions: 9 Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 56 Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KF85X-ED-9P-BRJ Base Product Number: KF85X-ED

Win Source Part Number: 1175272-KF85X-ED-9P-BRJ
Category: Connectors, Interconnects>D-Sub Connectors
Series: KF85X
Number of Positions: 9
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 56
Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-KF85X-ED-9P-BRJ
Base Product Number: KF85X-ED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1175272-KF85X-ED-9P-BRJ
Product Name Connectors, Interconnects - D-Sub Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details