Manufacturer: Kycon, Inc.
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Series: KF66X
Package: Tray
Product Status: Active
Connector Type: Plug, Male Pins
Number of Positions: 15
Backset Spacing: 0.350" (8.89mm)
Operating Temperature: -55°C ~ 75°C
15 Position D-Sub, High Density Plug, Male Pins Connector
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2092-KF66X-E15P-N-ND | |
| Product Name | Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Through Hole, Right Angle |