Win Source Part Number: 1337641-KF66X-B44P-N
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: KF66X
Number of Positions: 44
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 29VAC
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 3 (DB, B) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 75°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Base Product Number: KF66X
44 Position D-Sub, High Density Plug, Male Pins Connector
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1337641-KF66X-B44P-N | 2092-KF66X-B44P-N-ND |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 29 volts | 29 volts |
| Current Rating | 1.5 amps | 1.5 amps |