HDMI, Stacked Receptacle Connector 38 Position Panel Mount, Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2092-KDMI42X-FS2-WS-B15-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | HDMI |
| Gender | Female / Jack |
| Mounting | Panel Mount, Through Hole, Right Angle |