D-Sub 9 Pin Male Connector, Straight, Through Hole, Gold Plated Product overview: K85X-ED-9P-BRJ from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K85X-ED-9P-BRJ can be used for catalog matching and distributor lookup.
9 Position D-Sub Plug, Male Pins Connector
Manufacturer: Kycon, Inc.
Win Source Part Number: 876311-K85X-ED-9P-BR
Series: K85X
Features: Position Connector
Package: Tray
Family Name: K85X-ED
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8536.69.4040
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 439-K85X-ED-9P-BRJ | 2092-K85X-ED-9P-BRJ-ND | 876311-K85X-ED-9P-BRJ |
| Product Name | Through-Hole Electronic Connector | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - K85X-ED-9P-BRJ |
| Gender | Female / Jack | ||
| Termination | Solder | ||
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 2.0 amps | 2.0 amps |