Manufacturer: Kycon, Inc.
Win Source Part Number: 1333154-K42X-E9P/S-A
Category: Connectors, Interconnects>D-Sub,
Packaging: Tray
Number of Positions: 9, 9
Color: Black
Features: Board Lock, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Brass, Phosphor Bronze
Connector Style: D-Sub - Stacked
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 27
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Other Part Number: 2092-K42X-E9P/S-A4N
Base Product Number: K42X-E9P
RoHS Status: RoHS Compliant
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
D-Sub Connector, 9/9 Pos, 2 Port, RA, Solder, Thru-Hole, 5A, 30V Product overview: K42X-E9P/S-A4N from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K42X-E9P/S-A4N can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1333154-K42X-E9P/S-A4N | 2092-K42X-E9P/S-A4N-ND | 439-K42X-E9P/S-A4N |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | 5A 30V Electronic Connector |
| Termination | Solder | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |
| Current Rating | 2.0 amps | 2.0 amps | 5.0 amps |