Kycon, Inc. D-Sub Connector Assemblies K42X-E9P/P-A4N

Description
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2092-K42X-E9P/P-A4N-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2092-K42X-E9P/P-A4N-ND
D-Sub Connector Assemblies 2092-K42X-E9P/P-A4N-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-K42X-E9P/P-A4N
Electronic Connector 439-K42X-E9P/P-A4N
Conn D-Subminiature PL/PL 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: K42X-E9P/P-A4N from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K42X-E9P/P-A4N can be used for catalog matching and distributor lookup.

Conn D-Subminiature PL/PL 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: K42X-E9P/P-A4N from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K42X-E9P/P-A4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Stack Conn, Plug, 9Pos, Tht; Product Range Kycon - 49AC0362 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Stack Conn, Plug, 9Pos, Tht; Product Range Kycon
49AC0362
D-Sub Stack Conn, Plug, 9Pos, Tht; Product Range Kycon 49AC0362
D-SUB STACK CONN, PLUG, 9POS, THT; Product Range:K42X Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; No. of Contacts Lower D RoHS Compliant: Yes

D-SUB STACK CONN, PLUG, 9POS, THT; Product Range:K42X Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; No. of Contacts Lower D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2092-K42X-E9P/P-A4N-ND 439-K42X-E9P/P-A4N 49AC0362
Product Name D-Sub Connector Assemblies Electronic Connector D-Sub Stack Conn, Plug, 9Pos, Tht; Product Range Kycon
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data