Kycon, Inc. D-Sub Connector Assemblies K42X-E9P/E15S-A4N

Description
9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2092-K42X-E9P/E15S-A4N-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2092-K42X-E9P/E15S-A4N-ND
D-Sub Connector Assemblies 2092-K42X-E9P/E15S-A4N-ND
9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1219351-K42X-E9P/E15S-A4N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1219351-K42X-E9P/E15S-A4N
Connectors, Interconnects - D-Sub Connectors 1219351-K42X-E9P/E15S-A4N
Win Source Part Number: 1219351-K42X-E9P/E15 S-A4N Category: Connectors, Interconnects>D-Sub Connectors Series: K42X Number of Positions: 9, 15 Color: Black Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins; Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Brass, Phosphor Bronze Connector Style: D-Sub - Stacked Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 27 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.350" (8.89mm) Alternative Parts (Cross-Reference): K42X-E9PE15S-A4N; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-K42X-E9P/E15S-A 4N Base Product Number: K42X-E9P

Win Source Part Number: 1219351-K42X-E9P/E15S-A4N
Category: Connectors, Interconnects>D-Sub Connectors
Series: K42X
Number of Positions: 9, 15
Color: Black
Features: Board Lock, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Brass, Phosphor Bronze
Connector Style: D-Sub - Stacked
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 27
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
Alternative Parts (Cross-Reference): K42X-E9PE15S-A4N;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-K42X-E9P/E15S-A4N
Base Product Number: K42X-E9P

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 2092-K42X-E9P/E15S-A4N-ND 1219351-K42X-E9P/E15S-A4N
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors
Category D-Sub Connector
Connector Type Plug, Male Pins; Receptacle, Female Sockets
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data