Win Source Part Number: 1207692-K42X-E15S/S-
Category: Connectors, Interconnects>D-Sub Connectors
Series: K42X
Number of Positions: 15, 15
Color: Black
Features: Board Lock, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3, 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub, High Density - Stacked
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 27
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
Alternative Parts (Cross-Reference): K42X-E15SS-A4NJ;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-K42X-E15S/S-A4N
Base Product Number: K42X-E15
15, 15 Position D-Sub, High Density - Stacked Receptacle, Female Sockets Connector
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1207692-K42X-E15S/S-A4NJ | 2092-K42X-E15S/S-A4NJ-ND |
| Product Name | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 1.2 amps | 1.2 amps |