25 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Connector 25 Pos Female Solder RA 30V 2A Product overview: K22X-B25S-N from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 2A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K22X-B25S-N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1213516-K22X-B25S-N
Category: Connectors, Interconnects>D-Sub Connectors
Series: K22X
Number of Positions: 25
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-K22X-B25S-N
Base Product Number: K22X-B25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2092-K22X-B25S-N-ND | 439-K22X-B25S-N | 1213516-K22X-B25S-N |
| Product Name | D-Sub Connector Assemblies | 30V 2A Electronic Connector | Connectors, Interconnects - D-Sub Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |