Kycon, Inc. SMD Electronic Connector K202XHT-E9S-NJ

Description
Conn D-Subminiature RCP 9 POS 1.38mm Solder RA SMD 9 Terminal 1 Port Product overview: K202XHT-E9S-NJ from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K202XHT-E9S-NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn D-Subminiature RCP 9 POS 1.38mm Solder RA SMD 9 Terminal 1 Port Product overview: K202XHT-E9S-NJ from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K202XHT-E9S-NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
439-K202XHT-E9S-NJ
SMD Electronic Connector 439-K202XHT-E9S-NJ
Conn D-Subminiature RCP 9 POS 1.38mm Solder RA SMD 9 Terminal 1 Port Product overview: K202XHT-E9S-NJ from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K202XHT-E9S-NJ can be used for catalog matching and distributor lookup.

Conn D-Subminiature RCP 9 POS 1.38mm Solder RA SMD 9 Terminal 1 Port Product overview: K202XHT-E9S-NJ from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K202XHT-E9S-NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333136-K202XHT-E9S-NJ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333136-K202XHT-E9S-NJ
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333136-K202XHT-E9S-NJ
Manufacturer: Kycon, Inc. Win Source Part Number: 1333136-K202XHT-E9S- NJ Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tube Number of Positions: 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 15 Mounting: Surface Mount, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A HTSUS: 8536.69.4040 Other Part Number: 2092-K202XHT-E9S-NJ Base Product Number: K202XHT RoHS Status: RoHS Compliant

Manufacturer: Kycon, Inc.
Win Source Part Number: 1333136-K202XHT-E9S-NJ
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tube
Number of Positions: 9
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 15
Mounting: Surface Mount, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Other Part Number: 2092-K202XHT-E9S-NJ
Base Product Number: K202XHT
RoHS Status: RoHS Compliant

Buy Now Datasheet
D-Sub Connector Assemblies - 2092-K202XHT-E9S-NJ-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2092-K202XHT-E9S-NJ-ND
D-Sub Connector Assemblies 2092-K202XHT-E9S-NJ-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 439-K202XHT-E9S-NJ 1333136-K202XHT-E9S-NJ 2092-K202XHT-E9S-NJ-ND
Product Name SMD Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 30 volts 30 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data