9 Pin D-Sub Connector, Male, Right Angle, Surface Mount, Gold Product overview: K202XHT-E9P-N from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-K202XHT-E9P-N can be used for catalog matching and distributor lookup.
9 Position D-Sub Plug, Male Pins Connector
Win Source Part Number: 1337851-K202XHT-E9P-
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: K202XHT
Number of Positions: 9
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 15
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Base Product Number: K202XHT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 439-K202XHT-E9P-N | 2092-K202XHT-E9P-N-ND | 1337851-K202XHT-E9P-N |
| Product Name | SMD Electronic Connector | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies |
| Gender | Male / Plug | ||
| Termination | Solder | Solder | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |
| Current Rating | 5.0 amps | 2.0 amps | 2.0 amps |