Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Modular Connectors / Ethernet Connectors 8P8C R/A SHIELD BLK 3.68mm PIN SPACING
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-GSX-NS2-88-3.68-ND | GSX-NS2-88-3.68 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |
| Mounting | Through Hole | |
| Gender | Female / Jack |