Kycon, Inc. Connectors, Interconnects - Modular Connectors - Modular Connector Jacks GAX-3-88

Description
Manufacturer: Kycon, Inc. Win Source Part Number: 1333950-GAX-3-88 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Orientation: 90° Angle (Right) Number of Ports: 3 Standard Package: 30 Mounting: Through Hole LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2092-GAX-3-88 Base Product Number: GAX-3 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Kycon, Inc. Win Source Part Number: 1333950-GAX-3-88 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Orientation: 90° Angle (Right) Number of Ports: 3 Standard Package: 30 Mounting: Through Hole LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2092-GAX-3-88 Base Product Number: GAX-3 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333950-GAX-3-88 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333950-GAX-3-88
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333950-GAX-3-88
Manufacturer: Kycon, Inc. Win Source Part Number: 1333950-GAX-3-88 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Orientation: 90° Angle (Right) Number of Ports: 3 Standard Package: 30 Mounting: Through Hole LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2092-GAX-3-88 Base Product Number: GAX-3 RoHS Status: RoHS Compliant

Manufacturer: Kycon, Inc.
Win Source Part Number: 1333950-GAX-3-88
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Orientation: 90° Angle (Right)
Number of Ports: 3
Standard Package: 30
Mounting: Through Hole
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 2092-GAX-3-88
Base Product Number: GAX-3
RoHS Status: RoHS Compliant

Buy Now
Modular Connectors / Ethernet Connectors - GAX-3-88 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
GAX-3-88
Modular Connectors / Ethernet Connectors GAX-3-88
Modular Connectors / Ethernet Connectors 3 PORT R/A 8P8C GANG GREY

Modular Connectors / Ethernet Connectors 3 PORT R/A 8P8C GANG GREY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1333950-GAX-3-88 GAX-3-88
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details