Kycon, Inc. Modular Connectors / Ethernet Connectors GAX-2-66-50-BLK

Description
Modular Connectors / Ethernet Connectors G/JK 2PRT RT<6P6C BLK 50U
Datasheet
Description
Modular Connectors / Ethernet Connectors G/JK 2PRT RT<6P6C BLK 50U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - GAX-2-66-50-BLK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
GAX-2-66-50-BLK
Modular Connectors / Ethernet Connectors GAX-2-66-50-BLK
Modular Connectors / Ethernet Connectors G/JK 2PRT RT<6P6C BLK 50U

Modular Connectors / Ethernet Connectors G/JK 2PRT RT<6P6C BLK 50U

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Connectors
Product Number GAX-2-66-50-BLK
Product Name Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details