Kussmaul Electronics Company, Inc. Control Relays Model # 091-45

Description
Monitors Battery System Voltage Detects Under Voltage and Warns for Possible Dead Battery Easy-to-Use Program Switches Set Under Voltage Trip Point Detects Over Volateg and Warns for Possible Battery Boil Over Provides Relay Contacts for Over Voltage and Under Voltage The UV-OV Relay Precise - Programmable Voltage Detector monitors the battery system voltage and detects both over voltage and under voltage conditions. The under voltage trip point is programmed by the use of 3 "DIP" switches, which provide for 8 possible settings ranging from 11.44 Volts to 13.01 Volts. Over voltage trip point programming is done similarly with 8 possible settings ranging from 13.66 Volts to 15.06 Volts. These "DIP" switches are easily accessed by removing a snap-on window cover at the top of the unit. Heavy duty, relay contacts are provided for both conditions. These contacts may be hooked up to warning devices indicating abnormal conditions. Three LED indicators are provided under the snap-on cover for system trouble shooting, yellow for under voltage, green for normal, and red for over voltage.
Description
Monitors Battery System Voltage Detects Under Voltage and Warns for Possible Dead Battery Easy-to-Use Program Switches Set Under Voltage Trip Point Detects Over Volateg and Warns for Possible Battery Boil Over Provides Relay Contacts for Over Voltage and Under Voltage The UV-OV Relay Precise - Programmable Voltage Detector monitors the battery system voltage and detects both over voltage and under voltage conditions. The under voltage trip point is programmed by the use of 3 "DIP" switches, which provide for 8 possible settings ranging from 11.44 Volts to 13.01 Volts. Over voltage trip point programming is done similarly with 8 possible settings ranging from 13.66 Volts to 15.06 Volts. These "DIP" switches are easily accessed by removing a snap-on window cover at the top of the unit. Heavy duty, relay contacts are provided for both conditions. These contacts may be hooked up to warning devices indicating abnormal conditions. Three LED indicators are provided under the snap-on cover for system trouble shooting, yellow for under voltage, green for normal, and red for over voltage.

Suppliers

Company
Product
Description
Supplier Links
Control Relays - Model # 091-45 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Control Relays
Model # 091-45
Control Relays Model # 091-45
Monitors Battery System Voltage Detects Under Voltage and Warns for Possible Dead Battery Easy-to-Use Program Switches Set Under Voltage Trip Point Detects Over Volateg and Warns for Possible Battery Boil Over Provides Relay Contacts for Over Voltage and Under Voltage The UV-OV Relay Precise - Programmable Voltage Detector monitors the battery system voltage and detects both over voltage and under voltage conditions. The under voltage trip point is programmed by the use of 3 "DIP" switches, which provide for 8 possible settings ranging from 11.44 Volts to 13.01 Volts. Over voltage trip point programming is done similarly with 8 possible settings ranging from 13.66 Volts to 15.06 Volts. These "DIP" switches are easily accessed by removing a snap-on window cover at the top of the unit. Heavy duty, relay contacts are provided for both conditions. These contacts may be hooked up to warning devices indicating abnormal conditions. Three LED indicators are provided under the snap-on cover for system trouble shooting, yellow for under voltage, green for normal, and red for over voltage.
  • Monitors Battery System Voltage
  • Detects Under Voltage and Warns for Possible Dead Battery
  • Easy-to-Use Program Switches Set Under Voltage Trip Point
  • Detects Over Volateg and Warns for Possible Battery Boil Over
  • Provides Relay Contacts for Over Voltage and Under Voltage
    The UV-OV Relay Precise - Programmable Voltage Detector monitors the battery system voltage and detects both over voltage and under voltage conditions. The under voltage trip point is programmed by the use of 3 "DIP" switches, which provide for 8 possible settings ranging from 11.44 Volts to 13.01 Volts. Over voltage trip point programming is done similarly with 8 possible settings ranging from 13.66 Volts to 15.06 Volts. These "DIP" switches are easily accessed by removing a snap-on window cover at the top of the unit. Heavy duty, relay contacts are provided for both conditions. These contacts may be hooked up to warning devices indicating abnormal conditions. Three LED indicators are provided under the snap-on cover for system trouble shooting, yellow for under voltage, green for normal, and red for over voltage.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number Model # 091-45
Product Name Control Relays
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Unlock Full Specs
to access all available technical data

Similar Products

Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Monitoring Relays - 558898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details