Kussmaul Electronics Company, Inc. Power Supplies - Battery Savers Model # 091-195-12

Description
Ideal For Powering Computer & MDT Relay Automatically Switches Load From Battery To Power Supply When A.C. Line Is Applied Removes Load From Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-195-12, Battery Saver Low Ripple HO, is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.
Description
Ideal For Powering Computer & MDT Relay Automatically Switches Load From Battery To Power Supply When A.C. Line Is Applied Removes Load From Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-195-12, Battery Saver Low Ripple HO, is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Battery Savers - Model # 091-195-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Power Supplies - Battery Savers
Model # 091-195-12
Power Supplies - Battery Savers Model # 091-195-12
Ideal For Powering Computer & MDT Relay Automatically Switches Load From Battery To Power Supply When A.C. Line Is Applied Removes Load From Vehicle Battery Low Ripple, Regulated Output Simple Installation The Model 091-195-12, Battery Saver Low Ripple HO, is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.
  • Ideal For Powering Computer & MDT
  • Relay Automatically Switches Load From Battery To Power Supply When A.C. Line Is Applied
  • Removes Load From Vehicle Battery
  • Low Ripple, Regulated Output
  • Simple Installation
    The Model 091-195-12, Battery Saver Low Ripple HO, is a power supply with a load transfer relay. Inputs are the +12 volts from the vehicle's battery and 120 volts A.C. shore power. An MDT or computer may be connected to the output terminal. When shore power is applied a well-regulated switching power supply converts the 120 VAC to +12 VDC and a relay transfers the load from the battery to the power supply. This Battery Saver provides low ripple D.C. power to ensure no interference while powering sensitive electronic equipment.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category DC Power Supplies
Product Number Model # 091-195-12
Product Name Power Supplies - Battery Savers
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-ysu36sl-24v-28372 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 24.0 volts
DC Output Power 36 watts
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type AC/DC Converter; DC-DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
DC Output Power 400 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details