The Quarktwin Technology Ltd. PR100272 is a programmable logic controller (PLC) designed for DIN rail mounting, with dimensions of 90 x 160.6 x 58 mm and a weight of approximately 290 g. It operates on a typical power supply of 24 V DC, with a maximum power consumption of 20 W. The device is rated for an operating temperature range of -20 °C to +55 °C and can withstand storage temperatures from -40 °C to +85 °C, with a humidity tolerance of 93% at 40 °C. This PLC features a Broadcom BCM2837B0 quad-core ARM Cortex A53 processor running at 1.2 GHz, supported by 1 GB of RAM and 8 GB of flash memory. It includes 8 digital input channels and 8 digital output channels, with each output capable of handling up to 500 mA at 24 V DC. Additionally, it has 8 analog input channels (0-10 V DC) and 2 analog output channels (0-10 V DC) with 8-bit resolution. The device supports various communication interfaces, including two RJ45 Ethernet ports, four USB A ports, one RS485 port, and one HDMI port. The PR100272 complies with EMC standards for interference emission and immunity, is RoHS and CE compliant, and features three status LEDs for operational indication. This product is suitable for applications requiring robust control and monitoring capabilities in industrial environments.
Programmable Logic Controller (PLC) DIN Rail 24VDC
Programmable Logic Controller (PLC) DIN Rail 24VDC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 2178-PR100272-ND | PR100272 |
| Product Name | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) |
| Input | Analog Input; Digital | |
| Output | Analog Output; Transistor Output | |
| Computer Interface Options | Single Serial Interface | |
| Power | 24VDC |