Kubler Inc. Totaliser, 10-30Vdc, Codix521; No. Of Digits / Alpha Kuebler 6.521.012.300

Description
TOTALISER, 10-30VDC, CODIX521; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
TOTALISER, 10-30VDC, CODIX521; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totaliser, 10-30Vdc, Codix521; No. Of Digits / Alpha Kuebler - 35M1944 - Newark, An Avnet Company
Chicago, IL, United States
Totaliser, 10-30Vdc, Codix521; No. Of Digits / Alpha Kuebler
35M1944
Totaliser, 10-30Vdc, Codix521; No. Of Digits / Alpha Kuebler 35M1944
TOTALISER, 10-30VDC, CODIX521; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes

TOTALISER, 10-30VDC, CODIX521; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 35M1944
Product Name Totaliser, 10-30Vdc, Codix521; No. Of Digits / Alpha Kuebler
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Counters - 8966939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details