COUNTER, 10-30VDC, CODIX 520; No. of Digits / Alpha:6; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:25mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 35M1943 |
| Product Name | Counter, 10-30Vdc, Codix 520; No. Of Digits / Alpha Kuebler |
| Operating Temperature | 14 to ? F (-10 to ? C) |