Kubler Inc. Counter, Elect-Mech, 24Vdc, Sk07.1; No. Of Digits / Alpha Kuebler 1.132.101.033

Description
COUNTER, ELECT-MECH, 24VDC, SK07.1; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
Datasheet
Description
COUNTER, ELECT-MECH, 24VDC, SK07.1; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Elect-Mech, 24Vdc, Sk07.1; No. Of Digits / Alpha Kuebler - 34M9471 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Elect-Mech, 24Vdc, Sk07.1; No. Of Digits / Alpha Kuebler
34M9471
Counter, Elect-Mech, 24Vdc, Sk07.1; No. Of Digits / Alpha Kuebler 34M9471
COUNTER, ELECT-MECH, 24VDC, SK07.1; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes

COUNTER, ELECT-MECH, 24VDC, SK07.1; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 34M9471
Product Name Counter, Elect-Mech, 24Vdc, Sk07.1; No. Of Digits / Alpha Kuebler
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 8619857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 6
Digit Height 0.1732 inches (4.4 mm)
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details