COUNTER, ELECT-MECH, 5VDC, K07.20; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:6VDC; Panel Cutout Height:13mm; Panel Cutout Width:30mm; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 59M4204 |
| Product Name | Counter, Elect-Mech, 5Vdc, K07.20; No. Of Digits / Alpha Kuebler |
| Operating Temperature | 14 to ? F (-10 to ? C) |