Kubler Inc. Encoder, Incremental, 360Ppr, 2400; Supply Voltage Min Kuebler 05.2400.1122.0360

Description
ENCODER, INCREMENTAL, 360PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes
Datasheet
Description
ENCODER, INCREMENTAL, 360PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Incremental, 360Ppr, 2400; Supply Voltage Min Kuebler - 59M4028 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 360Ppr, 2400; Supply Voltage Min Kuebler
59M4028
Encoder, Incremental, 360Ppr, 2400; Supply Voltage Min Kuebler 59M4028
ENCODER, INCREMENTAL, 360PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes

ENCODER, INCREMENTAL, 360PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 59M4028
Product Name Encoder, Incremental, 360Ppr, 2400; Supply Voltage Min Kuebler
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 8427208 - RS Components, Ltd.
Specs
Operating Temperature 221 F (105 C)
View Details
Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0016-E74M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details