Kubler Inc. Encoder, Incremental, 100Ppr, 2400; Supply Voltage Min Kuebler 05.2400.1122.0100

Description
ENCODER, INCREMENTAL, 100PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes
Datasheet
Description
ENCODER, INCREMENTAL, 100PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Incremental, 100Ppr, 2400; Supply Voltage Min Kuebler - 86K0204 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 100Ppr, 2400; Supply Voltage Min Kuebler
86K0204
Encoder, Incremental, 100Ppr, 2400; Supply Voltage Min Kuebler 86K0204
ENCODER, INCREMENTAL, 100PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes

ENCODER, INCREMENTAL, 100PPR, 2400; Supply Voltage Min:5V; Supply Voltage Max:24V; No. of Channels:-; Rotational Speed Max:12000rpm; Product Range: Type 2400 Series; SVHC:No SVHC (15-Jun-2015); Connector Type:Cable; No. of Pulses PerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 86K0204
Product Name Encoder, Incremental, 100Ppr, 2400; Supply Voltage Min Kuebler
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - BGE 16 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Encoder/Resolver - 185800897 - Radwell International
Specs
Encoder Type Incremental
View Details
Encoders - 1882-1053332-ND - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details