KTR Corporation Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling TOOLFLEX® Type Mini

Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Flexible metal bellow coupling mini Standard bellow with six shafts, optionally bellow with four shafts Torques from 0.1 to 15 Nm Temperature up to +100° C Hubs with/without feather key Hubs made from aluminium are glued to the bellow
Datasheet
Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Flexible metal bellow coupling mini Standard bellow with six shafts, optionally bellow with four shafts Torques from 0.1 to 15 Nm Temperature up to +100° C Hubs with/without feather key Hubs made from aluminium are glued to the bellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling - TOOLFLEX® Type Mini - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling
TOOLFLEX® Type Mini
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling TOOLFLEX® Type Mini
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Flexible metal bellow coupling mini Standard bellow with six shafts, optionally bellow with four shafts Torques from 0.1 to 15 Nm Temperature up to +100° C Hubs with/without feather key Hubs made from aluminium are glued to the bellow

TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia.
In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type.

Product features

  • Flexible metal bellow coupling mini
  • Standard bellow with six shafts, optionally bellow with four shafts
  • Torques from 0.1 to 15 Nm
  • Temperature up to +100° C
  • Hubs with/without feather key
  • Hubs made from aluminium are glued to the bellow
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number TOOLFLEX® Type Mini
Product Name Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling
Coupling Type Metal Bellows
Rated Torque 0.8850 to 133 In-lbs (1.02 to 153 kg-cm)
Torsional Stiffness 14.99 to 1020 in-lb/deg (28.22 to 1920 mN-m/arcmin)
Units English Design; Metric Design
Bore Diameter 0.0787 to 0.9843 inch (2 to 25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
Flexible Couplings - 132147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details