KTR Corporation Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling TOOLFLEX® Type M

Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Flexible metal bellow coupling Torsionally-stiff power transmission Compensation for axial, radial and angular displacements Non-positive bellow-hub connection Temperature up to +200°C Bellow with six shafts for high displacements Torques from 1 to 600 Nm
Datasheet
Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Flexible metal bellow coupling Torsionally-stiff power transmission Compensation for axial, radial and angular displacements Non-positive bellow-hub connection Temperature up to +200°C Bellow with six shafts for high displacements Torques from 1 to 600 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling - TOOLFLEX® Type M - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling
TOOLFLEX® Type M
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling TOOLFLEX® Type M
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Flexible metal bellow coupling Torsionally-stiff power transmission Compensation for axial, radial and angular displacements Non-positive bellow-hub connection Temperature up to +200°C Bellow with six shafts for high displacements Torques from 1 to 600 Nm

TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia.
In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type.

Product features

  • Flexible metal bellow coupling
  • Torsionally-stiff power transmission
  • Compensation for axial, radial and angular displacements
  • Non-positive bellow-hub connection
  • Temperature up to +200°C
  • Bellow with six shafts for high displacements
  • Torques from 1 to 600 Nm
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number TOOLFLEX® Type M
Product Name Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling
Coupling Type Metal Bellows
Rated Torque 8.85 to 3009 In-lbs (10.2 to 3469 kg-cm)
Rated Speed 4800 to 31800 rpm
Torsional Stiffness 46.35 to 14847 in-lb/deg (87.28 to 27959 mN-m/arcmin)
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details