KTR Corporation Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling TOOLFLEX® Type KN

Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Integrated clamping system with taper-clamping ring hub Non-positive bellow-hub connection Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M) Optimal properties of concentric running due to symmetric arrangement Torques from 35 to 340 Nm High friction torques
Datasheet
Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Integrated clamping system with taper-clamping ring hub Non-positive bellow-hub connection Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M) Optimal properties of concentric running due to symmetric arrangement Torques from 35 to 340 Nm High friction torques
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling - TOOLFLEX® Type KN - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling
TOOLFLEX® Type KN
Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling TOOLFLEX® Type KN
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Integrated clamping system with taper-clamping ring hub Non-positive bellow-hub connection Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M) Optimal properties of concentric running due to symmetric arrangement Torques from 35 to 340 Nm High friction torques

TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia.
In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type.

Product features

  • Integrated clamping system with taper-clamping ring hub
  • Non-positive bellow-hub connection
  • Optionally available with short bellow with 4 shafts (type S) or bellow with 6 shafts (type M)
  • Optimal properties of concentric running due to symmetric arrangement
  • Torques from 35 to 340 Nm
  • High friction torques
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number TOOLFLEX® Type KN
Product Name Backlash-Free, Torsionally Stiff Metal Bellow-Type Coupling
Coupling Type Metal Bellows
Rated Torque 310 to 3009 In-lbs (357 to 3469 kg-cm)
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 1.97 inch (10 to 50 mm)
View Details